Newport Electronics, Inc. Iserver Microserver; No. Of Ports Newport Electronics EIT-W/N

Description
ISERVER MICROSERVER; No. of Ports:-; Ethernet Switch Application:-; Ethernet Switch Type:-; Ethernet Switch Mounting:-; Port Types:-; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:-; Product Range:-; Data Rate Max:100Mbps RoHS Compliant: Yes
Datasheet
Description
ISERVER MICROSERVER; No. of Ports:-; Ethernet Switch Application:-; Ethernet Switch Type:-; Ethernet Switch Mounting:-; Port Types:-; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:-; Product Range:-; Data Rate Max:100Mbps RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iserver Microserver; No. Of Ports Newport Electronics - 72R4777 - Newark, An Avnet Company
Chicago, IL, United States
Iserver Microserver; No. Of Ports Newport Electronics
72R4777
Iserver Microserver; No. Of Ports Newport Electronics 72R4777
ISERVER MICROSERVER; No. of Ports:-; Ethernet Switch Application:-; Ethernet Switch Type:-; Ethernet Switch Mounting:-; Port Types:-; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:-; Product Range:-; Data Rate Max:100Mbps RoHS Compliant: Yes

ISERVER MICROSERVER; No. of Ports:-; Ethernet Switch Application:-; Ethernet Switch Type:-; Ethernet Switch Mounting:-; Port Types:-; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:-; Product Range:-; Data Rate Max:100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 72R4777
Product Name Iserver Microserver; No. Of Ports Newport Electronics
Data Rate 0.0100 to 0.1000 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2324GP-4XGF-IR - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Standard Unmanaged - 852-101 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details