Newport Electronics, Inc. Iserver Microserver; No. Of Ports Newport Electronics EIT-PCB/N

Description
ISERVER MICROSERVER; No. of Ports:-; Ethernet Switch Application:-; Ethernet Switch Type:-; Ethernet Switch Mounting:-; Port Types:-; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:-; Product Range:-; Data Rate Max:100Mbps RoHS Compliant: Yes
Datasheet
Description
ISERVER MICROSERVER; No. of Ports:-; Ethernet Switch Application:-; Ethernet Switch Type:-; Ethernet Switch Mounting:-; Port Types:-; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:-; Product Range:-; Data Rate Max:100Mbps RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iserver Microserver; No. Of Ports Newport Electronics - 72R4774 - Newark, An Avnet Company
Chicago, IL, United States
Iserver Microserver; No. Of Ports Newport Electronics
72R4774
Iserver Microserver; No. Of Ports Newport Electronics 72R4774
ISERVER MICROSERVER; No. of Ports:-; Ethernet Switch Application:-; Ethernet Switch Type:-; Ethernet Switch Mounting:-; Port Types:-; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:-; Product Range:-; Data Rate Max:100Mbps RoHS Compliant: Yes

ISERVER MICROSERVER; No. of Ports:-; Ethernet Switch Application:-; Ethernet Switch Type:-; Ethernet Switch Mounting:-; Port Types:-; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:-; Product Range:-; Data Rate Max:100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 72R4774
Product Name Iserver Microserver; No. Of Ports Newport Electronics
Data Rate 0.0100 to 0.1000 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi Dual Band Enterprise Ethernet Bridge/Router - ABDNA-ER-DP551 - Advantech
Specs
Network Equipment Router; Bridge
Network Media Wireless
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Export of SIMATIC S7 Symbols from TIA Portal or STEP7 Projects -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2723471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 1 Gbps
View Details