Newport Electronics, Inc. Iserver Microserver; No. Of Ports Newport Electronics EIT-PCB-485/N

Description
ISERVER MICROSERVER; No. of Ports:-; Ethernet Switch Application:-; Ethernet Switch Type:-; Ethernet Switch Mounting:-; Port Types:-; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:-; Product Range:-; Data Rate Max:100Mbps RoHS Compliant: Yes
Description
ISERVER MICROSERVER; No. of Ports:-; Ethernet Switch Application:-; Ethernet Switch Type:-; Ethernet Switch Mounting:-; Port Types:-; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:-; Product Range:-; Data Rate Max:100Mbps RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Iserver Microserver; No. Of Ports Newport Electronics - 72R4776 - Newark, An Avnet Company
Chicago, IL, United States
Iserver Microserver; No. Of Ports Newport Electronics
72R4776
Iserver Microserver; No. Of Ports Newport Electronics 72R4776
ISERVER MICROSERVER; No. of Ports:-; Ethernet Switch Application:-; Ethernet Switch Type:-; Ethernet Switch Mounting:-; Port Types:-; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:-; Product Range:-; Data Rate Max:100Mbps RoHS Compliant: Yes

ISERVER MICROSERVER; No. of Ports:-; Ethernet Switch Application:-; Ethernet Switch Type:-; Ethernet Switch Mounting:-; Port Types:-; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:-; Product Range:-; Data Rate Max:100Mbps RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 72R4776
Product Name Iserver Microserver; No. Of Ports Newport Electronics
Data Rate 0.0100 to 0.1000 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

4FE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2706E-1GFPI-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w, 802.3af/at
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
CANpro USB -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
Network Switches - 2499094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details