Newport Electronics, Inc. Iserver Microserver; No. Of Ports Newport Electronics EIT-D

Description
ISERVER MICROSERVER; No. of Ports:-; Ethernet Switch Application:-; Ethernet Switch Type:-; Ethernet Switch Mounting:-; Port Types:-; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:-; Product Range:-; Data Rate Max:100Mbps RoHS Compliant: Yes
Datasheet
Description
ISERVER MICROSERVER; No. of Ports:-; Ethernet Switch Application:-; Ethernet Switch Type:-; Ethernet Switch Mounting:-; Port Types:-; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:-; Product Range:-; Data Rate Max:100Mbps RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iserver Microserver; No. Of Ports Newport Electronics - 72R4772 - Newark, An Avnet Company
Chicago, IL, United States
Iserver Microserver; No. Of Ports Newport Electronics
72R4772
Iserver Microserver; No. Of Ports Newport Electronics 72R4772
ISERVER MICROSERVER; No. of Ports:-; Ethernet Switch Application:-; Ethernet Switch Type:-; Ethernet Switch Mounting:-; Port Types:-; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:-; Product Range:-; Data Rate Max:100Mbps RoHS Compliant: Yes

ISERVER MICROSERVER; No. of Ports:-; Ethernet Switch Application:-; Ethernet Switch Type:-; Ethernet Switch Mounting:-; Port Types:-; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:-; Product Range:-; Data Rate Max:100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 72R4772
Product Name Iserver Microserver; No. Of Ports Newport Electronics
Data Rate 0.0100 to 0.1000 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

16x1G SFP + 8x1G SFP/RJ45 COMBO ports+4x10G SFP+ Managed Switch - LN-2316XF8C-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Lean Managed - 852-1812/010-000 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details