Newport Electronics, Inc. Iserver Microserver; No. Of Ports Newport Electronics EIT-D-485/N

Description
ISERVER MICROSERVER; No. of Ports:-; Ethernet Switch Application:-; Ethernet Switch Type:-; Ethernet Switch Mounting:-; Port Types:-; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:-; Product Range:-; Data Rate Max:100Mbps RoHS Compliant: Yes
Datasheet
Description
ISERVER MICROSERVER; No. of Ports:-; Ethernet Switch Application:-; Ethernet Switch Type:-; Ethernet Switch Mounting:-; Port Types:-; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:-; Product Range:-; Data Rate Max:100Mbps RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iserver Microserver; No. Of Ports Newport Electronics - 72R4773 - Newark, An Avnet Company
Chicago, IL, United States
Iserver Microserver; No. Of Ports Newport Electronics
72R4773
Iserver Microserver; No. Of Ports Newport Electronics 72R4773
ISERVER MICROSERVER; No. of Ports:-; Ethernet Switch Application:-; Ethernet Switch Type:-; Ethernet Switch Mounting:-; Port Types:-; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:-; Product Range:-; Data Rate Max:100Mbps RoHS Compliant: Yes

ISERVER MICROSERVER; No. of Ports:-; Ethernet Switch Application:-; Ethernet Switch Type:-; Ethernet Switch Mounting:-; Port Types:-; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:-; Product Range:-; Data Rate Max:100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 72R4773
Product Name Iserver Microserver; No. Of Ports Newport Electronics
Data Rate 0.0100 to 0.1000 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

1RU 840Gbps Data Center SWITCH - LN-3524Y-6Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Lean Managed - 852-1816/010-000 - WAGO
Specs
Network Equipment Switch
View Details
2 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details