Newport Electronics, Inc. Computer Cable, Serial, 7Ft; Cable Assembly Type Newport Electronics DB9-RJ12

Description
COMPUTER CABLE, SERIAL, 7FT; Cable Assembly Type:Serial; Cable Length - Imperial:7ft; Cable Length - Metric:2.13m; Connector Type A:D Sub 9 Position Plug; Connector Type B:RJ12 Jack; Cable Length:7ft RoHS Compliant: No
Datasheet
Description
COMPUTER CABLE, SERIAL, 7FT; Cable Assembly Type:Serial; Cable Length - Imperial:7ft; Cable Length - Metric:2.13m; Connector Type A:D Sub 9 Position Plug; Connector Type B:RJ12 Jack; Cable Length:7ft RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 7Ft; Cable Assembly Type Newport Electronics - 48F5067 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 7Ft; Cable Assembly Type Newport Electronics
48F5067
Computer Cable, Serial, 7Ft; Cable Assembly Type Newport Electronics 48F5067
COMPUTER CABLE, SERIAL, 7FT; Cable Assembly Type:Serial; Cable Length - Imperial:7ft; Cable Length - Metric:2.13m; Connector Type A:D Sub 9 Position Plug; Connector Type B:RJ12 Jack; Cable Length:7ft RoHS Compliant: No

COMPUTER CABLE, SERIAL, 7FT; Cable Assembly Type:Serial; Cable Length - Imperial:7ft; Cable Length - Metric:2.13m; Connector Type A:D Sub 9 Position Plug; Connector Type B:RJ12 Jack; Cable Length:7ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48F5067
Product Name Computer Cable, Serial, 7Ft; Cable Assembly Type Newport Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1828841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details