Newport Electronics, Inc. Voltage Meter; No. Of Digits / Alpha Newport Electronics 205-PV3,R,C0

Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:1V to 5V; Digit Height:14.2mm; Panel Cutout Height:22.1mm; Panel Cutout Width:68.07mm; Supply Voltage Min:97.75VAC; Supply Voltage Max:132.25VAC RoHS Compliant: No
Datasheet
Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:1V to 5V; Digit Height:14.2mm; Panel Cutout Height:22.1mm; Panel Cutout Width:68.07mm; Supply Voltage Min:97.75VAC; Supply Voltage Max:132.25VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; No. Of Digits / Alpha Newport Electronics - 90F8939 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Newport Electronics
90F8939
Voltage Meter; No. Of Digits / Alpha Newport Electronics 90F8939
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:1V to 5V; Digit Height:14.2mm; Panel Cutout Height:22.1mm; Panel Cutout Width:68.07mm; Supply Voltage Min:97.75VAC; Supply Voltage Max:132.25VAC RoHS Compliant: No

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:1V to 5V; Digit Height:14.2mm; Panel Cutout Height:22.1mm; Panel Cutout Width:68.07mm; Supply Voltage Min:97.75VAC; Supply Voltage Max:132.25VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90F8939
Product Name Voltage Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
 - Digital Panel Meters for 6 Digit Digital Stopwatch and Timer Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details