Newport Electronics, Inc. Digital Meter, Dc Current, 115Vac; No. Of Digits / Alpha Newport Electronics 205-EA1,R,C0

Description
DIGITAL METER, DC CURRENT, 115VAC; No. of Digits / Alpha:3.5; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:-; Product Range:- RoHS Compliant: No
Datasheet
Description
DIGITAL METER, DC CURRENT, 115VAC; No. of Digits / Alpha:3.5; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Meter, Dc Current, 115Vac; No. Of Digits / Alpha Newport Electronics - 55X4846 - Newark, An Avnet Company
Chicago, IL, United States
Digital Meter, Dc Current, 115Vac; No. Of Digits / Alpha Newport Electronics
55X4846
Digital Meter, Dc Current, 115Vac; No. Of Digits / Alpha Newport Electronics 55X4846
DIGITAL METER, DC CURRENT, 115VAC; No. of Digits / Alpha:3.5; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:-; Product Range:- RoHS Compliant: No

DIGITAL METER, DC CURRENT, 115VAC; No. of Digits / Alpha:3.5; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55X4846
Product Name Digital Meter, Dc Current, 115Vac; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details