Newport Electronics, Inc. Voltage Meter; No. Of Digits / Alpha Newport Electronics 201AN-AC5

Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 199.9V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:97.75VAC; Supply Voltage Max:132.25VAC RoHS Compliant: No
Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 199.9V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:97.75VAC; Supply Voltage Max:132.25VAC RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Newport Electronics Voltage Meter, part number 89F1833, features a 3-1/2 digit display capable of measuring AC voltage within a range of 0V to 199.9V. The digit height is 14.2mm, making it suitable for visibility in various applications. The panel cutout dimensions are 44.96mm in height and 91.95mm in width, which should be considered for installation requirements. The device operates with a supply voltage ranging from 97.75VAC to 132.25VAC. It is important to note that this product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The Newport Electronics Voltage Meter, part number 89F1833, features a 3-1/2 digit display capable of measuring AC voltage within a range of 0V to 199.9V. The digit height is 14.2mm, making it suitable for visibility in various applications. The panel cutout dimensions are 44.96mm in height and 91.95mm in width, which should be considered for installation requirements. The device operates with a supply voltage ranging from 97.75VAC to 132.25VAC. It is important to note that this product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; No. Of Digits / Alpha Newport Electronics - 89F1833 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Newport Electronics
89F1833
Voltage Meter; No. Of Digits / Alpha Newport Electronics 89F1833
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 199.9V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:97.75VAC; Supply Voltage Max:132.25VAC RoHS Compliant: No

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 199.9V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:97.75VAC; Supply Voltage Max:132.25VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 89F1833
Product Name Voltage Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meter for 6-Digit Analog Input Totalizer & Process Meter - Laurel Electronics LLC
Specs
Outputs Analog
Features Totalizer
Display Type Numeric
View Details