Vacuum Fluorescent Display (VFD) 20 x 2 Character 4.5V ~ 5.5V Serial 146.00mm x 43.00mm x 16.60mm
Vacuum Fluorescent Displays - VFD DIM=146.0x43.0x19.2 5 x 8 Dot
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Vacuum Fluorescent Displays | Vacuum Fluorescent Displays |
| Product Number | M0220MD-202MDAR1-1-ND | M0220MD-202MDAR1-1 |
| Product Name | Vacuum Fluorescent (VFD) | Vacuum Fluorescent Displays - VFD |
| Display Type | Alpha-Numeric | |
| Features | Serial Interface Option | |
| Number of Rows | 2 | |
| Number of Characters | 20 | |
| Character Width | 4 mm (0.1449 inch) |