Vacuum Fluorescent Display (VFD) 20 x 1 Character 134.00mm x 20.50mm x 6.50mm
| DigiKey | |
|---|---|
| Product Category | Vacuum Fluorescent Displays |
| Product Number | D0120MY-A1H-ND |
| Product Name | Vacuum Fluorescent (VFD) |
| Display Type | Alpha-Numeric |
| Number of Rows | 1 |
| Number of Characters | 20 |
| Character Width | 3 mm (0.1181 inch) |
| Character Height | 6 mm (0.2559 inch) |