Newava Technology, Inc. Fixed Inductors S34591

Description
150µH Unshielded Inductor 630mA 180mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Inductor 630mA 180mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 470-1013-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-1013-ND
Fixed Inductors 470-1013-ND
150µH Unshielded Inductor 630mA 180mOhm Max Nonstandard

150µH Unshielded Inductor 630mA 180mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 470-1013-ND
Product Name Fixed Inductors
Operating Temperature -45 to 250 C (-49 to 482 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567595 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details
Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details