68µH Unshielded Inductor 3.25A 45mOhm Max Radial, Horizontal, 8 Leads
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 470-1017-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -45 to 250 C (-49 to 482 F) |
| Mounting Option | Through Hole |
| Configuration | Fixed |
| DCR | 0.0450 ohms |