Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
NEWAVA TECHNOLOGY, INC.
S34042 -- FIXED INDUCTORS
Newava Technology, Inc.
Fixed Inductors
S34042
Description
330µH Unshielded Inductor 1A 110mOhm Max Nonstandard
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
330µH Unshielded Inductor 1A 110mOhm Max Nonstandard
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-1018-ND
Fixed Inductors
470-1018-ND
330µH Unshielded Inductor 1A 110mOhm Max Nonstandard
330µH Unshielded Inductor 1A 110mOhm Max Nonstandard
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Inductors, Coils, and Chokes
Product Number
470-1018-ND
Product Name
Fixed Inductors
Operating Temperature
-45 to 250 C (-49 to 482 F)
Unlock Full Specs
to access all available technical data
Similar Products
Triad Magnetics
Smoothing Filter Chokes
C-59U
Specs
Inductance Range
10000 microH
Rated DC Current
12500 milliamps
DCR
0.1000 ohms
View Details
3
suppliers
SCHURTER Inc
Dual 5mH 30A Inductor and Choke
DKIP-0233-3005
Specs
Inductance Range
5000 microH
Inductance Tolerance
50 (+/- %)
Lead Style
Lead Wire
View Details
2
suppliers
Majestic Transformer Co.
High Frequency Transformers & Chokes
View Details
RS Components, Ltd.
Leaded Inductors
1660178
Specs
Core Material
Ferrite; Ferrite
Inductance Range
470 microH
Lead Style
Axial; Axial
View Details