Newava Technology, Inc. Fixed Inductors 85092-A0

Description
5.5µH Shielded Thick Film Inductor 1Ohm Nonstandard
Request a Quote Datasheet
Description
5.5µH Shielded Thick Film Inductor 1Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 470-85092-A0-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-85092-A0-ND
Fixed Inductors 470-85092-A0-ND
5.5µH Shielded Thick Film Inductor 1Ohm Nonstandard

5.5µH Shielded Thick Film Inductor 1Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 470-85092-A0-ND
Product Name Fixed Inductors
Operating Temperature -45 to 250 C (-49 to 482 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Thick Film
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567685P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details