Newava Technology, Inc. Fixed Inductors 85085-A0

Description
21µH Shielded Thick Film Inductor 1.14Ohm Nonstandard
Request a Quote Datasheet
Description
21µH Shielded Thick Film Inductor 1.14Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 470-85085-A0DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-85085-A0DKR-ND
Fixed Inductors 470-85085-A0DKR-ND
21µH Shielded Thick Film Inductor 1.14Ohm Nonstandard

21µH Shielded Thick Film Inductor 1.14Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 470-85085-A0TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-85085-A0TR-ND
Fixed Inductors 470-85085-A0TR-ND
21µH Shielded Thick Film Inductor 1.14Ohm Nonstandard

21µH Shielded Thick Film Inductor 1.14Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 470-85085-A0CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-85085-A0CT-ND
Fixed Inductors 470-85085-A0CT-ND
21µH Shielded Thick Film Inductor 1.14Ohm Nonstandard

21µH Shielded Thick Film Inductor 1.14Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 470-85085-A0DKR-ND
Product Name Fixed Inductors
Operating Temperature -45 to 250 C (-49 to 482 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Thick Film
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-7N5 0201HT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details