Newava Technology, Inc. Fixed Inductors 85081-A0

Description
10.7µH Shielded Thick Film Inductor 280mOhm Nonstandard
Request a Quote Datasheet
Description
10.7µH Shielded Thick Film Inductor 280mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 470-85081-A0TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-85081-A0TR-ND
Fixed Inductors 470-85081-A0TR-ND
10.7µH Shielded Thick Film Inductor 280mOhm Nonstandard

10.7µH Shielded Thick Film Inductor 280mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 470-85081-A0CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-85081-A0CT-ND
Fixed Inductors 470-85081-A0CT-ND
10.7µH Shielded Thick Film Inductor 280mOhm Nonstandard

10.7µH Shielded Thick Film Inductor 280mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 470-85081-A0DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-85081-A0DKR-ND
Fixed Inductors 470-85081-A0DKR-ND
10.7µH Shielded Thick Film Inductor 280mOhm Nonstandard

10.7µH Shielded Thick Film Inductor 280mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 470-85081-A0TR-ND
Product Name Fixed Inductors
Operating Temperature -45 to 250 C (-49 to 482 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Thick Film
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DC-4N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details