Newava Technology, Inc. Fixed Inductors 85072-F0

Description
15µH Shielded Thick Film Inductor 700mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Thick Film Inductor 700mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 470-85072-F0DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-85072-F0DKR-ND
Fixed Inductors 470-85072-F0DKR-ND
15µH Shielded Thick Film Inductor 700mOhm Nonstandard

15µH Shielded Thick Film Inductor 700mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 470-85072-F0TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-85072-F0TR-ND
Fixed Inductors 470-85072-F0TR-ND
15µH Shielded Thick Film Inductor 700mOhm Nonstandard

15µH Shielded Thick Film Inductor 700mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 470-85072-F0CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-85072-F0CT-ND
Fixed Inductors 470-85072-F0CT-ND
15µH Shielded Thick Film Inductor 700mOhm Nonstandard

15µH Shielded Thick Film Inductor 700mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 470-85072-F0DKR-ND
Product Name Fixed Inductors
Operating Temperature -45 to 250 C (-49 to 482 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Thick Film
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-2176737-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0030 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers