Newava Technology, Inc. Fixed Inductors 85071-A0

Description
3.7µH Shielded Thick Film Inductor 140mOhm Nonstandard
Request a Quote Datasheet
Description
3.7µH Shielded Thick Film Inductor 140mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 470-85071-A0TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-85071-A0TR-ND
Fixed Inductors 470-85071-A0TR-ND
3.7µH Shielded Thick Film Inductor 140mOhm Nonstandard

3.7µH Shielded Thick Film Inductor 140mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 470-85071-A0CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-85071-A0CT-ND
Fixed Inductors 470-85071-A0CT-ND
3.7µH Shielded Thick Film Inductor 140mOhm Nonstandard

3.7µH Shielded Thick Film Inductor 140mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 470-85071-A0TR-ND
Product Name Fixed Inductors
Operating Temperature -45 to 250 C (-49 to 482 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Thick Film
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567633 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
Fixed Inductors - 486-5677-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details