Newava Technology, Inc. Fixed Inductors 85068-A0

Description
9.7µH Shielded Thick Film Inductor 200mOhm Nonstandard
Request a Quote Datasheet
Description
9.7µH Shielded Thick Film Inductor 200mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 470-85068-A0-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-85068-A0-ND
Fixed Inductors 470-85068-A0-ND
9.7µH Shielded Thick Film Inductor 200mOhm Nonstandard

9.7µH Shielded Thick Film Inductor 200mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 470-85068-A0-ND
Product Name Fixed Inductors
Operating Temperature -45 to 250 C (-49 to 482 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Thick Film
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678536 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details