Newava Technology, Inc. Fixed Inductors 85036-A0

Description
100µH Shielded Thick Film Inductor 1.35Ohm Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Thick Film Inductor 1.35Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 470-85036-A0DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-85036-A0DKR-ND
Fixed Inductors 470-85036-A0DKR-ND
100µH Shielded Thick Film Inductor 1.35Ohm Nonstandard

100µH Shielded Thick Film Inductor 1.35Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 470-85036-A0CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-85036-A0CT-ND
Fixed Inductors 470-85036-A0CT-ND
100µH Shielded Thick Film Inductor 1.35Ohm Nonstandard

100µH Shielded Thick Film Inductor 1.35Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 470-85036-A0TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
470-85036-A0TR-ND
Fixed Inductors 470-85036-A0TR-ND
100µH Shielded Thick Film Inductor 1.35Ohm Nonstandard

100µH Shielded Thick Film Inductor 1.35Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 470-85036-A0DKR-ND
Product Name Fixed Inductors
Operating Temperature -45 to 250 C (-49 to 482 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Thick Film
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1624000-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 10 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details