NewAge Industries Newtex Natural Latex Tubing 2700782

Description
Made from natural latex, a thermoset material Excellent resilience, tear, and tensile strength Made from non-toxic ingredients conforming to FDA standards Extremely elastic with excellent memory after repeated stretching Contains no plasticizers which can migrate and cause flow contamination or tube hardening NEWTEX is a translucent amber color Applications Drain Tubing • Elastic Bands • Exercise Devices • Medical & Dental Connector Lines • Non-Aerosol Can Lines • ‘O’-Ring Gaskets • Photographic Chemicals • Shock Absorbers • Tourniquet Bands Notes NEWTEX tubing is an exceptionally resilient material that has notable wear resistance, very low permanent set characteristics, and excellent flexibility at low temperatures. NEWTEX will withstand repeated sterilization with autoclaving at 250°F for 20 minutes. It will also endure limited sterilization with ethylene oxide or gamma radiation. Since natural rubber NEWTEX has some protein trace (an allergen), synthetic NEWTEX (polyisoprene), made without protein, can be supplied through minimum order. Synthetic NEWTEX can also be cured in straight lengths — call for details. Synthetic NEWTEX should also be considered for its translucency, as natural latex’s amber color is quite dark. Also available through special order is vacuum-rated, red-colored NEWTEX — call for details. Note that NEWTEX may have multiple pieces per length of tubing^. This is due to the material’s manufacturing limitations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newtex Natural Latex Tubing - 2700782 - NewAge Industries
Southampton, PA, United States
Newtex Natural Latex Tubing
2700782
Newtex Natural Latex Tubing 2700782
Made from natural latex, a thermoset material Excellent resilience, tear, and tensile strength Made from non-toxic ingredients conforming to FDA standards Extremely elastic with excellent memory after repeated stretching Contains no plasticizers which can migrate and cause flow contamination or tube hardening NEWTEX is a translucent amber color Applications Drain Tubing • Elastic Bands • Exercise Devices • Medical & Dental Connector Lines • Non-Aerosol Can Lines • ‘O’-Ring Gaskets • Photographic Chemicals • Shock Absorbers • Tourniquet Bands Notes NEWTEX tubing is an exceptionally resilient material that has notable wear resistance, very low permanent set characteristics, and excellent flexibility at low temperatures. NEWTEX will withstand repeated sterilization with autoclaving at 250°F for 20 minutes. It will also endure limited sterilization with ethylene oxide or gamma radiation. Since natural rubber NEWTEX has some protein trace (an allergen), synthetic NEWTEX (polyisoprene), made without protein, can be supplied through minimum order. Synthetic NEWTEX can also be cured in straight lengths — call for details. Synthetic NEWTEX should also be considered for its translucency, as natural latex’s amber color is quite dark. Also available through special order is vacuum-rated, red-colored NEWTEX — call for details. Note that NEWTEX may have multiple pieces per length of tubing^. This is due to the material’s manufacturing limitations.
  • Made from natural latex, a thermoset material
  • Excellent resilience, tear, and tensile strength
  • Made from non-toxic ingredients conforming to FDA standards

  • Extremely elastic with excellent memory after repeated stretching
  • Contains no plasticizers which can migrate and cause flow contamination or tube hardening
  • NEWTEX is a translucent amber color

Applications

Drain Tubing • Elastic Bands • Exercise Devices • Medical & Dental Connector Lines • Non-Aerosol Can Lines • ‘O’-Ring Gaskets • Photographic Chemicals • Shock Absorbers • Tourniquet Bands


Notes

NEWTEX tubing is an exceptionally resilient material that has notable wear resistance, very low permanent set characteristics, and excellent flexibility at low temperatures.

NEWTEX will withstand repeated sterilization with autoclaving at 250°F for 20 minutes. It will also endure limited sterilization with ethylene oxide or gamma radiation.

Since natural rubber NEWTEX has some protein trace (an allergen), synthetic NEWTEX (polyisoprene), made without protein, can be supplied through minimum order. Synthetic NEWTEX can also be cured in straight lengths — call for details. Synthetic NEWTEX should also be considered for its translucency, as natural latex’s amber color is quite dark.


Also available through special order is vacuum-rated, red-colored NEWTEX — call for details.

Note that NEWTEX may have multiple pieces per length of tubing^. This is due to the material’s manufacturing limitations.

Supplier's Site Datasheet

Technical Specifications

  NewAge Industries
Product Category Tubing
Product Number 2700782
Product Name Newtex Natural Latex Tubing
Type Plastic
Application Aerospace; General Chemical; Medical / Pharmaceutical
Outside Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylotube® Nylon Tubing - 2361877 - NewAge Industries
Specs
Type Plastic
Material Nylon
Color / Clarity Solid
View Details
Clearflo® 70 PVC Tubing - 1131079 - NewAge Industries
Specs
Type Plastic
Material Poly Vinyl Chloride
Application General Chemical; Medical / Pharmaceutical; Water
View Details
Clearflo® 70 PVC Tubing - 1131100 - NewAge Industries
Specs
Type Plastic
Material Poly Vinyl Chloride
Application General Chemical; Medical / Pharmaceutical; Water
View Details
Nylotube® Nylon Tubing - 2361800 - NewAge Industries
Specs
Type Plastic
Material Nylon
Color / Clarity Solid
View Details