Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
NEW JERSEY SEMI-CONDUCTOR PRODUCTS, INC.
BYW95C -- RECTIFIER
New Jersey Semi-Conductor Products, Inc.
Rectifier
BYW95C
Description
Diode Switching 600V 3A 2-Pin GALF
New Jersey Semi-Conductor Products, Inc.
Done
Datasheet
Description
Diode Switching 600V 3A 2-Pin GALF
Datasheet
Suppliers
Company
Product
Description
Supplier Links
New Jersey Semi-Conductor Products, Inc.
Springfield, NJ, USA
Rectifier
BYW95C
Rectifier
BYW95C
Diode Switching 600V 3A 2-Pin GALF
Diode Switching 600V 3A 2-Pin GALF
Supplier's Site
Datasheet
Technical Specifications
New Jersey Semi-Conductor Products, Inc.
Product Category
Rectifiers
Product Number
BYW95C
Product Name
Rectifier
V
RRM
600 volts
I
FSM
70 amps
I
R
1.00E-3 mA
V
F
1.5 volts
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
BAS3005A-02VE6327
Specs
Package
SC-79
Life Cycle Stage
Obsolete
RoHS Compliant
RoHS
View Details
Micross Components, Inc.
High Voltage Power Rectifiers
HRS3HVM7.5
Specs
I
FSM
50 amps
I
F
3000 mA
t
rr
2500 ns
View Details
Nexperia B.V.
Schottky Rectifier, 120Ma, 40V, Sot666; Diode Configuration Nexperia
BAS40-05V
Specs
Rectifier Configuration / Technology
Schottky
V
RRM
40 volts
V
F
1 volts
View Details
Sensata Technologies
B48-2 and B48-2T Series B484F-2T Diode Module
Specs
V
RRM
400 volts
I
FSM
600 amps
I
F
35000 to 50000 mA
View Details