Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
VARACTOR DIODES
NEW JERSEY SEMI-CONDUCTOR PRODUCTS, INC.
1N5695 -- VARACTOR
New Jersey Semi-Conductor Products, Inc.
Varactor
1N5695
New Jersey Semi-Conductor Products, Inc.
Done
Datasheet
Suppliers
Company
Product
Description
Supplier Links
New Jersey Semi-Conductor Products, Inc.
Springfield, NJ, USA
Varactor
1N5695
Varactor
1N5695
Diode VAR Cap Single 45V 100pF 2-Pin DO-7
Diode VAR Cap Single 45V 100pF 2-Pin DO-7
Supplier's Site
Datasheet
Technical Specifications
New Jersey Semi-Conductor Products, Inc.
Product Category
Varactor Diodes
Product Number
1N5695
Product Name
Varactor
V
R
45 volts
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Plastic Packaged Abrupt Junction Tuning Varactors
SMV1430 Series
Specs
Package
SC-79, SOD-882
V
R
30 volts
C
Dmin
/C
Dmax
3.8
View Details
RS Components, Ltd.
1220837
Specs
Rectifier Configuration / Technology
Schottky
Package
SOD-123; SOD-123
I
F
1000 mA
View Details
New Jersey Semi-Conductor Products, Inc.
Rectifier
1N1188A
Specs
V
RRM
400 volts
I
FSM
800 amps
I
R
0.0100 mA
View Details
MACOM
PIN Limiter Diodes
Specs
P
D
2000 to 38000 milliwatts
View Details