Neutrik USA, Inc. Gasket - Rubber For Use With D Size Chassis Connectors - White Rohs Compliant Neutrik SCDP-9

Description
Gasket - rubber for use with D size chassis connectors - white RoHS Compliant: Yes
Description
Gasket - rubber for use with D size chassis connectors - white RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The gasket is designed for use with D-size chassis connectors, providing a dust and water-resistant assembly for front panel applications. It is available in white and is RoHS compliant, ensuring it meets environmental standards. This product is suitable for engineers looking for reliable sealing solutions in their projects involving D-shape connectors.

Datasheet Summary
Powered by GS/AI

The gasket is designed for use with D-size chassis connectors, providing a dust and water-resistant assembly for front panel applications. It is available in white and is RoHS compliant, ensuring it meets environmental standards. This product is suitable for engineers looking for reliable sealing solutions in their projects involving D-shape connectors.

Suppliers

Company
Product
Description
Supplier Links
Gasket - Rubber For Use With D Size Chassis Connectors - White Rohs Compliant Neutrik - 68R2587 - Newark, An Avnet Company
Chicago, IL, United States
Gasket - Rubber For Use With D Size Chassis Connectors - White Rohs Compliant Neutrik
68R2587
Gasket - Rubber For Use With D Size Chassis Connectors - White Rohs Compliant Neutrik 68R2587
Gasket - rubber for use with D size chassis connectors - white RoHS Compliant: Yes

Gasket - rubber for use with D size chassis connectors - white RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68R2587
Product Name Gasket - Rubber For Use With D Size Chassis Connectors - White Rohs Compliant Neutrik
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers