Neutrik USA, Inc. Gasket - Rubber For Use With D Size Chassis Connectors - Blue Rohs Compliant Neutrik SCDP-6

Description
Gasket - rubber for use with D size chassis connectors - blue RoHS Compliant: Yes
Description
Gasket - rubber for use with D size chassis connectors - blue RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The gasket is designed for use with D-size chassis connectors, providing a dust and water-resistant seal for front panel assemblies. It is made of rubber and is available in blue. The product is RoHS compliant, ensuring it meets environmental standards. This gasket is suitable for applications where protection against contaminants is essential.

Datasheet Summary
Powered by GS/AI

The gasket is designed for use with D-size chassis connectors, providing a dust and water-resistant seal for front panel assemblies. It is made of rubber and is available in blue. The product is RoHS compliant, ensuring it meets environmental standards. This gasket is suitable for applications where protection against contaminants is essential.

Suppliers

Company
Product
Description
Supplier Links
Gasket - Rubber For Use With D Size Chassis Connectors - Blue Rohs Compliant Neutrik - 68R2586 - Newark, An Avnet Company
Chicago, IL, United States
Gasket - Rubber For Use With D Size Chassis Connectors - Blue Rohs Compliant Neutrik
68R2586
Gasket - Rubber For Use With D Size Chassis Connectors - Blue Rohs Compliant Neutrik 68R2586
Gasket - rubber for use with D size chassis connectors - blue RoHS Compliant: Yes

Gasket - rubber for use with D size chassis connectors - blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68R2586
Product Name Gasket - Rubber For Use With D Size Chassis Connectors - Blue Rohs Compliant Neutrik
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
N Female Bulkhead To SMA Female RF Adapter - ET-NFS-BH-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details