Neutrik USA, Inc. Housing, Rcpt, Push-Pull, Chassis; Product Range Neutrik RP-81

Description
HOUSING, RCPT, PUSH-PULL, CHASSIS; Product Range:neutriCON Series; Shell Type:Flange Mount Receptacle; For Use With:Neutrik neutriCON Series BB1, BC1, BP1, BS1, PC1, PP1 and PS1 Contacts; Connector Body Material:- RoHS Compliant: Yes
Description
HOUSING, RCPT, PUSH-PULL, CHASSIS; Product Range:neutriCON Series; Shell Type:Flange Mount Receptacle; For Use With:Neutrik neutriCON Series BB1, BC1, BP1, BS1, PC1, PP1 and PS1 Contacts; Connector Body Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, Push-Pull, Chassis; Product Range Neutrik - 27B4496 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, Push-Pull, Chassis; Product Range Neutrik
27B4496
Housing, Rcpt, Push-Pull, Chassis; Product Range Neutrik 27B4496
HOUSING, RCPT, PUSH-PULL, CHASSIS; Product Range:neutriCON Series; Shell Type:Flange Mount Receptacle; For Use With:Neutrik neutriCON Series BB1, BC1, BP1, BS1, PC1, PP1 and PS1 Contacts; Connector Body Material:- RoHS Compliant: Yes

HOUSING, RCPT, PUSH-PULL, CHASSIS; Product Range:neutriCON Series; Shell Type:Flange Mount Receptacle; For Use With:Neutrik neutriCON Series BB1, BC1, BP1, BS1, PC1, PP1 and PS1 Contacts; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27B4496
Product Name Housing, Rcpt, Push-Pull, Chassis; Product Range Neutrik
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details