Neutrik USA, Inc. Circular Connector Assemblies OSC8M

Description
CABLE END SET BLACK - NEUTRICON
Request a Quote Datasheet
Description
CABLE END SET BLACK - NEUTRICON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 6473-OSC8M-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
6473-OSC8M-ND
Circular Connector Assemblies 6473-OSC8M-ND
CABLE END SET BLACK - NEUTRICON

CABLE END SET BLACK - NEUTRICON

Buy Now Datasheet
Swedesboro, NJ, United States
Fiber Optic Connectors
OSC8M
Fiber Optic Connectors OSC8M
Fiber Optic Connector Accessory

Fiber Optic Connector Accessory

Buy Now
Circular Connector Plug, 8 Position, Cable; Product Range Neutrik - 53M9654 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, 8 Position, Cable; Product Range Neutrik
53M9654
Circular Connector Plug, 8 Position, Cable; Product Range Neutrik 53M9654
CIRCULAR CONNECTOR PLUG, 8 POSITION, CABLE; Product Range:Neutricon Series; No. of Contacts:8Contacts; Connector Body Material:Zinc Body; Contact Material:Brass; Connector Mounting:Cable Mount; Connector Type:Circular Industrial RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, 8 POSITION, CABLE; Product Range:Neutricon Series; No. of Contacts:8Contacts; Connector Body Material:Zinc Body; Contact Material:Brass; Connector Mounting:Cable Mount; Connector Type:Circular Industrial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6473-OSC8M-ND OSC8M 53M9654
Product Name Circular Connector Assemblies Fiber Optic Connectors Circular Connector Plug, 8 Position, Cable; Product Range Neutrik
Connector Type Circular / Cylindrical Connectors Fibre Channel Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
DDR2 - 10005639-12308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details