Fiber Optic Connector Accessory
CABLE END SET BLACK - NEUTRICON
CIRCULAR CONNECTOR, RCPT, 8POS, CABLE; Product Range:neutriCON Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Circular Connector, Neutricon Series, Receptacle, 8, Socket, Solder, Cable Mount RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | OSC8F | 6473-OSC8F-ND | OSC8F | 42H5151 | 53M9653 |
| Product Name | Fiber Optic Connectors | Circular Connector Assemblies | Connectors | Circular Connector, Rcpt, 8Pos, Cable; Product Range Neutrik | Circular Connector, Neutricon Series, Receptacle, 8, Socket, Solder, Cable Mount Rohs Compliant Neutrik |
| Connector Type | Fibre Channel Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 50 volts |