JACK RCA - PANEL - GOLD -WHITE
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:1Contacts; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:White; External Diameter:-; Product Range:NYS Series RoHS Compliant: Yes
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:1Contacts; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:White; External Diameter:-; Product Range:NYS Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NYS367-9-ND | 38K6114 |
| Product Name | Audio Connectors | Connector, Rca/phono, Jack; No. Of Contacts Neutrik |
| Connector Type | Audio / Video |