Neutrik USA, Inc. Circular Connector Assemblies NYS325

Description
RECEPTACLE - DIN 5 PIN FEMALE -
Request a Quote Datasheet
Description
RECEPTACLE - DIN 5 PIN FEMALE -
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 6473-NYS325-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
6473-NYS325-ND
Circular Connector Assemblies 6473-NYS325-ND
RECEPTACLE - DIN 5 PIN FEMALE -

RECEPTACLE - DIN 5 PIN FEMALE -

Buy Now Datasheet
Connector, Din, Jack, 5 Position; No. Of Contacts Neutrik - 66F9792 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 5 Position; No. Of Contacts Neutrik
66F9792
Connector, Din, Jack, 5 Position; No. Of Contacts Neutrik 66F9792
CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:NYS Series; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:NYS Series; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site
Din Audio / Video Connector, Jack, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik - 97K6702 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio / Video Connector, Jack, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik
97K6702
Din Audio / Video Connector, Jack, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik 97K6702
DIN Audio / Video Connector, Jack, 5, Panel Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

DIN Audio / Video Connector, Jack, 5, Panel Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6473-NYS325-ND 66F9792 97K6702
Product Name Circular Connector Assemblies Connector, Din, Jack, 5 Position; No. Of Contacts Neutrik Din Audio / Video Connector, Jack, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik
Connector Type Circular / Cylindrical Connectors Audio / Video; DIN Connector Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products