Neutrik USA, Inc. DIN Connectors NYS324

Description
Re-An Products NYS324 DIN Socket
Request a Quote Datasheet
Description
Re-An Products NYS324 DIN Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 2514236 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
2514236
DIN Connectors 2514236
Re-An Products NYS324 DIN Socket

Re-An Products NYS324 DIN Socket

Supplier's Site
Connector, Din, Jack, 3 Position; No. Of Contacts Neutrik - 66F9791 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 3 Position; No. Of Contacts Neutrik
66F9791
Connector, Din, Jack, 3 Position; No. Of Contacts Neutrik 66F9791
CONNECTOR, DIN, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:NYS Series; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:NYS Series; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2514236 66F9791
Product Name DIN Connectors Connector, Din, Jack, 3 Position; No. Of Contacts Neutrik
Connector Type DIN Connector Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-604-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers