Neutrik USA, Inc. AC Power Plugs & Receptacles NYS231L-U

Description
REAN™ Plug 3.5mm stereo - nickel/silver
Request a Quote
Description
REAN™ Plug 3.5mm stereo - nickel/silver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
NYS231L-U
AC Power Plugs & Receptacles NYS231L-U
REAN™ Plug 3.5mm stereo - nickel/silver

REAN™ Plug 3.5mm stereo - nickel/silver

Buy Now
Phone Conn, 1/4
Chicago, IL, United States
Phone Conn, 1/4" Stereoplug, 3Pos, Cable; No. Of Contacts Neutrik
15R7764
Phone Conn, 1/4" Stereoplug, 3Pos, Cable; No. Of Contacts Neutrik 15R7764
PHONE CONN, 1/4" STEREOPLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes

PHONE CONN, 1/4" STEREOPLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NYS231L-U 15R7764
Product Name AC Power Plugs & Receptacles Phone Conn, 1/4" Stereoplug, 3Pos, Cable; No. Of Contacts Neutrik
Gender Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details