PLUG 3.5MM STEREO - BLACK/GOLD
REAN™ Plug 3.5mm stereo - black/gold
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:NYS Series RoHS Compliant: Yes
Phone Audio Connector, Plug, 3.5 mm, 3, Cable Mount, Metal Body, Gold Plated Contacts RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NYS231BG-ND | NYS231BG | 41M3859 | 38K6106 |
| Product Name | Audio Connectors | AC Power Plugs & Receptacles | Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Neutrik | Phone Audio Connector, Plug, 3.5 Mm, 3, Cable Mount, Metal Body, Gold Plated Contacts Rohs Compliant Neutrik |
| Connector Type | Audio / Video; Phone Jack / Plug | Audio / Video; Phone Jack / Plug |