"JACK 1/4"" STEREO - PCBH - .492"""
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:-; External Diameter:6.35mm; Product Range:NYS Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6473-NYS219-ND | 66F9802 |
| Product Name | Audio Connectors | Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Neutrik |
| Category | Audio / Video |