CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:NYS Series; Connector Type:DIN Audio RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 27B4483 |
| Product Name | Connector, Din, Plug, 5 Position; No. Of Contacts Neutrik |
| Connector Type | Audio / Video; DIN Connector |