Neutrik USA, Inc. Audio Connectors NTP3RC

Description
PLUG 3.5MM RIGHT ANGLE - NICKEL/
Request a Quote Datasheet
Description
PLUG 3.5MM RIGHT ANGLE - NICKEL/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 6473-NTP3RC-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
6473-NTP3RC-ND
Audio Connectors 6473-NTP3RC-ND
PLUG 3.5MM RIGHT ANGLE - NICKEL/

PLUG 3.5MM RIGHT ANGLE - NICKEL/

Buy Now Datasheet
Swedesboro, NJ, United States
connector accessories
NTP3RC
connector accessories NTP3RC
Plug 3.5mm right angle - nickel/silver

Plug 3.5mm right angle - nickel/silver

Buy Now
Swedesboro, NJ, United States
Fiber Optic Connectors
NTP3RC
Fiber Optic Connectors NTP3RC
Fiber Optic Connector Accessory

Fiber Optic Connector Accessory

Buy Now
Connectors Unreviewed - NTP3RC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
NTP3RC
Connectors Unreviewed NTP3RC
Connectors Unreviewed

Connectors Unreviewed

Buy Now
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Neutrik - 96H7352 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Neutrik
96H7352
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Neutrik 96H7352
CONNECTOR, PHONE AUDIO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Phone Audio Connector, Plug, 3.5 Mm, 3, Cable Mount, Metal Body, Nickel Plated Contacts Rohs Compliant Neutrik - 38K6089 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Connector, Plug, 3.5 Mm, 3, Cable Mount, Metal Body, Nickel Plated Contacts Rohs Compliant Neutrik
38K6089
Phone Audio Connector, Plug, 3.5 Mm, 3, Cable Mount, Metal Body, Nickel Plated Contacts Rohs Compliant Neutrik 38K6089
Phone Audio Connector, Plug, 3.5 mm, 3, Cable Mount, Metal Body, Nickel Plated Contacts RoHS Compliant: Yes

Phone Audio Connector, Plug, 3.5 mm, 3, Cable Mount, Metal Body, Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6473-NTP3RC-ND NTP3RC NTP3RC NTP3RC 96H7352 38K6089
Product Name Audio Connectors connector accessories Fiber Optic Connectors Connectors Unreviewed Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Neutrik Phone Audio Connector, Plug, 3.5 Mm, 3, Cable Mount, Metal Body, Nickel Plated Contacts Rohs Compliant Neutrik
Connector Type Audio / Video; Phone Jack / Plug Fibre Channel Connectors Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Connector Omron Electronic Components - 06AC0202 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details