Neutrik USA, Inc. Industrial Circular Connectors NSC3F

Description
Neutrik NSC3F Circular Connector
Request a Quote
Description
Neutrik NSC3F Circular Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 6963840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6963840
Industrial Circular Connectors 6963840
Neutrik NSC3F Circular Connector

Neutrik NSC3F Circular Connector

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
NSC3F
Audio & Video Connectors NSC3F
speakON Connector Accessory

speakON Connector Accessory

Buy Now
Circular Conn, Rcpt, 3Pos, Cable; Product Range Neutrik - 03H8310 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Cable; Product Range Neutrik
03H8310
Circular Conn, Rcpt, 3Pos, Cable; Product Range Neutrik 03H8310
CIRCULAR CONN, RCPT, 3POS, CABLE; Product Range:nanoCON Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 3POS, CABLE; Product Range:nanoCON Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6963840 NSC3F 03H8310
Product Name Industrial Circular Connectors Audio & Video Connectors Circular Conn, Rcpt, 3Pos, Cable; Product Range Neutrik
Connector Type Circular / Cylindrical Connectors Audio / Video Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
RCA Connectors - 1817714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Male / Plug
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details