"PLUG 1/4"" STEREO PX SERIES - NIC"
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:PX Series RoHS Compliant: Yes
Phone Audio Connector, Professional, Plug, 6.35 mm, 3, Cable Mount, Metal Body RoHS Compliant: Yes
| RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 166361 | NP3X | NP3X | 6473-NP3X-ND | 21K6610 | 38K6078 |
| Product Name | Jack Plugs & Sockets | Connectors Unreviewed | Audio & Video Connectors | Audio Connectors | Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Neutrik | Phone Audio Connector, Professional, Plug, 6.35 Mm, 3, Cable Mount, Metal Body Rohs Compliant Neutrik |
| Connector Type | Audio / Video | Audio / Video | Audio / Video; Phone Jack / Plug | Audio / Video; Phone Jack / Plug | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight; Straight |