Neutrik USA, Inc. 1/4" Stereo Plug, 3Pos, Cable; No. Of Contacts Neutrik NP3X-D

Description
1/4" STEREO PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Body; Product Range:PX Series RoHS Compliant: Yes
Description
1/4" STEREO PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Body; Product Range:PX Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
1/4
Chicago, IL, United States
1/4" Stereo Plug, 3Pos, Cable; No. Of Contacts Neutrik
72K9031
1/4" Stereo Plug, 3Pos, Cable; No. Of Contacts Neutrik 72K9031
1/4" STEREO PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Body; Product Range:PX Series RoHS Compliant: Yes

1/4" STEREO PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Body; Product Range:PX Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72K9031
Product Name 1/4" Stereo Plug, 3Pos, Cable; No. Of Contacts Neutrik
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3335-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
E-Z-Flex Banana Socket to 0.062″ Pin Plug, Adapter - 9340 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details