Neutrik USA, Inc. Audio Connectors NP3RX

Description
"PLUG 1/4"" STEREO - RX SERIES - R"
Request a Quote Datasheet
Description
"PLUG 1/4"" STEREO - RX SERIES - R"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 6473-NP3RX-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
6473-NP3RX-ND
Audio Connectors 6473-NP3RX-ND
"PLUG 1/4"" STEREO - RX SERIES - R"

"PLUG 1/4"" STEREO - RX SERIES - R"

Buy Now Datasheet
Connectors - NP3RX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
NP3RX
Connectors NP3RX
PLUG 1/4 STEREO - RX SERI

PLUG 1/4 STEREO - RX SERI

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
NP3RX
Audio & Video Connectors NP3RX
1/4 TRS Phone Plug

1/4 TRS Phone Plug

Buy Now
Jack Plugs & Sockets - 167667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
167667
Jack Plugs & Sockets 167667
Neutrik NP3RX Jack Connector

Neutrik NP3RX Jack Connector

Supplier's Site
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Neutrik - 34M3331 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Neutrik
34M3331
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Neutrik 34M3331
CONNECTOR, PHONE AUDIO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:1/4"; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:PX Series RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:1/4"; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:PX Series RoHS Compliant: Yes

Supplier's Site Datasheet
Phone Audio Connector, Professional, Plug, 6.35 Mm, 3, Cable Mount, Metal Body Rohs Compliant Neutrik - 53M9544 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Connector, Professional, Plug, 6.35 Mm, 3, Cable Mount, Metal Body Rohs Compliant Neutrik
53M9544
Phone Audio Connector, Professional, Plug, 6.35 Mm, 3, Cable Mount, Metal Body Rohs Compliant Neutrik 53M9544
Phone Audio Connector, Professional, Plug, 6.35 mm, 3, Cable Mount, Metal Body RoHS Compliant: Yes

Phone Audio Connector, Professional, Plug, 6.35 mm, 3, Cable Mount, Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6473-NP3RX-ND NP3RX NP3RX 167667 34M3331 53M9544
Product Name Audio Connectors Connectors Audio & Video Connectors Jack Plugs & Sockets Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Neutrik Phone Audio Connector, Professional, Plug, 6.35 Mm, 3, Cable Mount, Metal Body Rohs Compliant Neutrik
Connector Type Audio / Video; Phone Jack / Plug Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
XLR Connectors - 2085181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Female / Jack
Geometry Straight
View Details