Neutrik USA, Inc. Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Neutrik NP3C-BAG

Description
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:6.35mm; Product Range:C Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:6.35mm; Product Range:C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Neutrik - 89F150 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Neutrik
89F150
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Neutrik 89F150
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:6.35mm; Product Range:C Series RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:6.35mm; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89F150
Product Name Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Neutrik
Gender Male / Plug
Unlock Full Specs
to access all available technical data