Neutrik USA, Inc. Audio & Video Connectors NP2X-D

Description
1/4 TS Phone Plug
Request a Quote
Description
1/4 TS Phone Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
NP2X-D
Audio & Video Connectors NP2X-D
1/4 TS Phone Plug

1/4 TS Phone Plug

Buy Now
1/4
Chicago, IL, United States
1/4" Mono Plug, 2Pos, Cable; No. Of Contacts Neutrik
72K9028
1/4" Mono Plug, 2Pos, Cable; No. Of Contacts Neutrik 72K9028
1/4" MONO PLUG, 2POS, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Body; Product Range:PX Series RoHS Compliant: Yes

1/4" MONO PLUG, 2POS, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Body; Product Range:PX Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NP2X-D 72K9028
Product Name Audio & Video Connectors 1/4" Mono Plug, 2Pos, Cable; No. Of Contacts Neutrik
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Barbed T-connector - FCN-3-PK-4/3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-2218-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details