Plug 1/4 mono PX Series - black/gold
Neutrik RSNP2X-B Jack Connector
"PLUG 1/4"" MONO PX SERIES - BLACK"
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:PX Series RoHS Compliant: Yes
Phone Audio Connector, Professional, Plug, 6.35 mm, 2, Cable Mount, Metal Body RoHS Compliant: Yes
| Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NP2X-B | NP2X-B | 8997393 | 6473-NP2X-B-ND | 73J7126 | 64J8552 |
| Product Name | connector accessories | Audio & Video Connectors | Jack Plugs & Sockets | Audio Connectors | Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Neutrik | Phone Audio Connector, Professional, Plug, 6.35 Mm, 2, Cable Mount, Metal Body Rohs Compliant Neutrik |
| Connector Type | Audio / Video | Audio / Video | Audio / Video; Phone Jack / Plug | Audio / Video; Phone Jack / Plug | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight; Straight |