Plug 1/4 mono PX Series - black/gold
1/4" MONO PLUG, 2POS, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:PX Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NP2X-B-D | NP2X-B-D | NP2X-B-D | 72K9026 |
| Product Name | connector accessories | Audio & Video Connectors | Connectors Miscellaneous | 1/4" Mono Plug, 2Pos, Cable; No. Of Contacts Neutrik |
| Connector Type | Audio / Video |