Neutrik USA, Inc. Audio & Video Connectors NP2X-AU-SILENT

Description
1/4 TS Phone Plug
Request a Quote Datasheet
Description
1/4 TS Phone Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
NP2X-AU-SILENT
Audio & Video Connectors NP2X-AU-SILENT
1/4 TS Phone Plug

1/4 TS Phone Plug

Buy Now
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Neutrik - 98M1700 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Neutrik
98M1700
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Neutrik 98M1700
CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:1/4"; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Colour:Red RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:1/4"; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Phone Audio Connector, Professional, Plug, 6.35 Mm, 2, Cable Mount, Metal Body Rohs Compliant Neutrik - 34P1494 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Connector, Professional, Plug, 6.35 Mm, 2, Cable Mount, Metal Body Rohs Compliant Neutrik
34P1494
Phone Audio Connector, Professional, Plug, 6.35 Mm, 2, Cable Mount, Metal Body Rohs Compliant Neutrik 34P1494
Phone Audio Connector, Professional, Plug, 6.35 mm, 2, Cable Mount, Metal Body RoHS Compliant: Yes

Phone Audio Connector, Professional, Plug, 6.35 mm, 2, Cable Mount, Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NP2X-AU-SILENT 98M1700 34P1494
Product Name Audio & Video Connectors Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Neutrik Phone Audio Connector, Professional, Plug, 6.35 Mm, 2, Cable Mount, Metal Body Rohs Compliant Neutrik
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products