Neutrik USA, Inc. Audio Connectors NP2RX

Description
"PLUG 1/4"" MONO - RX SERIES - RIG"
Request a Quote Datasheet
Description
"PLUG 1/4"" MONO - RX SERIES - RIG"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 6473-NP2RX-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
6473-NP2RX-ND
Audio Connectors 6473-NP2RX-ND
"PLUG 1/4"" MONO - RX SERIES - RIG"

"PLUG 1/4"" MONO - RX SERIES - RIG"

Buy Now Datasheet
connector accessories - NP2RX - Powell Electronics, Inc.
Swedesboro, NJ, United States
connector accessories
NP2RX
connector accessories NP2RX
Plug 1/4 mono - RX Series - right angle

Plug 1/4 mono - RX Series - right angle

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
NP2RX
Audio & Video Connectors NP2RX
1/4 TS Phone Plug

1/4 TS Phone Plug

Buy Now
Jack Plugs & Sockets - 166282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
166282
Jack Plugs & Sockets 166282
Neutrik NP2RX Jack Connector

Neutrik NP2RX Jack Connector

Supplier's Site
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Neutrik - 41M8330 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Neutrik
41M8330
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Neutrik 41M8330
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:PX Series RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:PX Series RoHS Compliant: Yes

Supplier's Site Datasheet
Phone Audio Connector, Professional, Plug, 6.35 Mm, 2, Cable Mount, Metal Body Rohs Compliant Neutrik - 53M9540 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Connector, Professional, Plug, 6.35 Mm, 2, Cable Mount, Metal Body Rohs Compliant Neutrik
53M9540
Phone Audio Connector, Professional, Plug, 6.35 Mm, 2, Cable Mount, Metal Body Rohs Compliant Neutrik 53M9540
Phone Audio Connector, Professional, Plug, 6.35 mm, 2, Cable Mount, Metal Body RoHS Compliant: Yes

Phone Audio Connector, Professional, Plug, 6.35 mm, 2, Cable Mount, Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6473-NP2RX-ND NP2RX NP2RX 166282 41M8330 53M9540
Product Name Audio Connectors connector accessories Audio & Video Connectors Jack Plugs & Sockets Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Neutrik Phone Audio Connector, Professional, Plug, 6.35 Mm, 2, Cable Mount, Metal Body Rohs Compliant Neutrik
Connector Type Audio / Video; Phone Jack / Plug Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details