"JACK 1/4"" STEREO SWITCHED - FULL"
No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Through Hole Vertical; Contact Plating:Gold over Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NMJ6HFD2-ND | NMJ6HFD2 | NMJ6HFD2 | 45W8823 |
| Product Name | Audio Connectors | Audio & Video Connectors | Connectors Unreviewed | No. Of Contacts Neutrik |
| Category | Audio / Video |