Conn 1/4" Stereo Jack F 2 POS Solder ST Thru-Hole 6 Terminal 1 Port Product overview: NMJ6HCD2 from Neutrik Group is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-NMJ6HCD2 can be used for catalog matching and distributor lookup.
"JACK 1/4"" STEREO SWITCHED - PCBH"
STEREO AUDIO JACK, 1/4", 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Through Hole Vertical; Contact Plating:Silver Plated Contacts; Product Range:M Series RoHS Compliant: Yes
Fiber Optic Connector Assemblies
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NMJ6HCD2 | 377-NMJ6HCD2 | NMJ6HCD2 | 6473-NMJ6HCD2-ND | 10J0748 | NMJ6HCD2 |
| Product Name | Connectors | Electronic Connector | Audio & Video Connectors | Audio Connectors | Stereo Audio Jack, 1/4", 3Pos, Pcb; No. Of Contacts Neutrik | Fiber Optic Connector Assemblies |
| Voltage Rating | 50 volts |