Neutrik USA, Inc. Audio Connectors NMJ6HCD2-SM

Description
"JACK 1/4"" STEREO SWITCHED - PCBH"
Request a Quote Datasheet
Description
"JACK 1/4"" STEREO SWITCHED - PCBH"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 6473-NMJ6HCD2-SM-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
6473-NMJ6HCD2-SM-ND
Audio Connectors 6473-NMJ6HCD2-SM-ND
"JACK 1/4"" STEREO SWITCHED - PCBH"

"JACK 1/4"" STEREO SWITCHED - PCBH"

Buy Now Datasheet
Stereo Jack, 1/4
Chicago, IL, United States
Stereo Jack, 1/4", Switched, 3Pos, Pcb; No. Of Contacts Neutrik
15R4612
Stereo Jack, 1/4", Switched, 3Pos, Pcb; No. Of Contacts Neutrik 15R4612
STEREO JACK, 1/4", SWITCHED, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Through Hole Vertical; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

STEREO JACK, 1/4", SWITCHED, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Through Hole Vertical; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6473-NMJ6HCD2-SM-ND 15R4612
Product Name Audio Connectors Stereo Jack, 1/4", Switched, 3Pos, Pcb; No. Of Contacts Neutrik
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details